Configuration Features Electrical Connection : Open End
Electrical Characteristics β-Value(25/85) (K) : 3976
Mechanical Attachment Wire Length : 3000 MM [118.11 INCH ]
Product Type Features NTC Probe Type : Temperature Sensor Package : Overmold TPE with SS housing Wire/Cladding Type : 24AWG (7/32) Stranded TPC conductor with Black TPE insulation Material
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ] Resistance (at 25°C) (KOHM) : 10000 T_ref for Resistance : 25 DEGC [25 DEGF ] Tolerance Resistance (PCT) : ± 1
Configuration Features
- Electrical Connection : Open End
Electrical Characteristics
- β-Value(25/85) (K) : 3976
Mechanical Attachment
- Wire Length : 3000 MM [118.11 INCH ]
Product Type Features
- NTC Probe Type : Temperature
- Sensor Package : Overmold TPE with SS housing
- Wire/Cladding Type : 24AWG (7/32) Stranded TPC conductor with Black TPE insulation Material
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
- Resistance (at 25°C) (KOHM) : 10000
- T_ref for Resistance : 25 DEGC [25 DEGF ]
- Tolerance Resistance (PCT) : ± 1