TE Connectivity Pressure Transducers 20025392-00

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Connector 6 Pin Dimensions Product Diameter : 22.22 MM  [.875 INCH ] Product Length : 76.96 MM  [3.03 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Operation/Applicatio n Output Signal Details : 0 - 5 V Pressure (PSI) : 25 Pressure Accuracy : ±0.5% Span Proof Pressure Range : 2X, Min Other Port Fitting : 1/4 MNPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 1.723
Request a Quote
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Connector 6 Pin Dimensions Product Diameter : 22.22 MM  [.875 INCH ] Product Length : 76.96 MM  [3.03 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Operation/Applicatio n Output Signal Details : 0 - 5 V Pressure (PSI) : 25 Pressure Accuracy : ±0.5% Span Proof Pressure Range : 2X, Min Other Port Fitting : 1/4 MNPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 1.723
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20025392-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20025392-00
Pressure Transducers 20025392-00
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Connector 6 Pin Dimensions Product Diameter : 22.22 MM  [.875 INCH ] Product Length : 76.96 MM  [3.03 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Operation/Applicatio n Output Signal Details : 0 - 5 V Pressure (PSI) : 25 Pressure Accuracy : ±0.5% Span Proof Pressure Range : 2X, Min Other Port Fitting : 1/4 MNPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 1.723

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : Connector 6 Pin

Dimensions


  • Product Diameter : 22.22 MM  [.875 INCH ]
  • Product Length : 76.96 MM  [3.03 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10 - 28

Operation/Application


  • Output Signal Details : 0 - 5 V
  • Pressure (PSI) : 25
  • Pressure Accuracy : ±0.5% Span
  • Proof Pressure Range : 2X, Min

Other


  • Port Fitting : 1/4 MNPT
  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : 1.723
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20025392-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010386-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details
Pressure Transducers - 10201529-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Pressure Transducers - 11025774-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 10214516-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 500 psi (352 m H2O)
View Details