TE Connectivity Pressure Transducers 20024576-00

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : M12x1 Dimensions Product Diameter : 25.4 MM  [1 INCH ] Product Length : 100.3 MM  [3.95 INCH ] Electrical Characteristics Supply Voltage Range (V) : 15 - 28 Operation/Applicatio n Output Signal Details : 0 - 10 V Pressure (PSI) : 290.07 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/4 MBSPP Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 20
Request a Quote
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : M12x1 Dimensions Product Diameter : 25.4 MM  [1 INCH ] Product Length : 100.3 MM  [3.95 INCH ] Electrical Characteristics Supply Voltage Range (V) : 15 - 28 Operation/Applicatio n Output Signal Details : 0 - 10 V Pressure (PSI) : 290.07 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/4 MBSPP Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20024576-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20024576-00
Pressure Transducers 20024576-00
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : M12x1 Dimensions Product Diameter : 25.4 MM  [1 INCH ] Product Length : 100.3 MM  [3.95 INCH ] Electrical Characteristics Supply Voltage Range (V) : 15 - 28 Operation/Applicatio n Output Signal Details : 0 - 10 V Pressure (PSI) : 290.07 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/4 MBSPP Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 20

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : M12x1

Dimensions


  • Product Diameter : 25.4 MM  [1 INCH ]
  • Product Length : 100.3 MM  [3.95 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 15 - 28

Operation/Application


  • Output Signal Details : 0 - 10 V
  • Pressure (PSI) : 290.07
  • Pressure Accuracy : ±0.1% FSO
  • Proof Pressure Range : 2X, Min

Other


  • Port Fitting : 1/4 MBSPP
  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : 20
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20024576-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10214492-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Pressure Transducers - 11025773-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Board Mount Pressure Sensors - 1010446-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details
Pressure Transducers - 10215441-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details