TE Connectivity Pressure Transducers 20024415-00

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : M12x1 Dimensions Product Diameter : 25.4 MM  [1 INCH ] Product Length : 89.66 MM  [3.53 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Operation/Applicatio n Output Signal Details : 1 - 5 V Pressure (PSI) : 5076.3 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/4 MNPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 350
Request a Quote
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : M12x1 Dimensions Product Diameter : 25.4 MM  [1 INCH ] Product Length : 89.66 MM  [3.53 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Operation/Applicatio n Output Signal Details : 1 - 5 V Pressure (PSI) : 5076.3 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/4 MNPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 350
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20024415-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20024415-00
Pressure Transducers 20024415-00
Body Features Port Material : 316L Configuration Features Electrical Connection : M12x1 Dimensions Product Diameter : 25.4 MM  [1 INCH ] Product Length : 89.66 MM  [3.53 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Operation/Applicatio n Output Signal Details : 1 - 5 V Pressure (PSI) : 5076.3 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/4 MNPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 350

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : M12x1

Dimensions


  • Product Diameter : 25.4 MM  [1 INCH ]
  • Product Length : 89.66 MM  [3.53 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10 - 28

Operation/Application


  • Output Signal Details : 1 - 5 V
  • Pressure (PSI) : 5076.3
  • Pressure Accuracy : ±0.1% FSO
  • Proof Pressure Range : 2X, Min

Other


  • Port Fitting : 1/4 MNPT
  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : 350
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20024415-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11025766-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 2500 psi (1759 m H2O)
View Details
Pressure Transducers - 10214063-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Media Isolated Pressure Sensors - 1007156-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 508 psi (357 m H2O)
View Details
Media Isolated Pressure Sensors - 1007158-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 50.76 psi (35.72 m H2O)
View Details