TE Connectivity Board Mount Pressure Sensors 20024331-00

Description
Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 100 mV Pressure (PSI) : 5801.51 Pressure Accuracy : Down to ± .35% FSO Other Sensor Options : High Accuracy Packaging Features Sensor Port Configuration : No Ports Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Usage Conditions Operating Temperature Range : -25 - 125 DEGC  [-13 - 257 DEGF ] Pressure (BAR) : 400
Request a Quote Datasheet
Description
Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 100 mV Pressure (PSI) : 5801.51 Pressure Accuracy : Down to ± .35% FSO Other Sensor Options : High Accuracy Packaging Features Sensor Port Configuration : No Ports Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Usage Conditions Operating Temperature Range : -25 - 125 DEGC  [-13 - 257 DEGF ] Pressure (BAR) : 400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 20024331-00 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
20024331-00
Board Mount Pressure Sensors 20024331-00
Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 100 mV Pressure (PSI) : 5801.51 Pressure Accuracy : Down to ± .35% FSO Other Sensor Options : High Accuracy Packaging Features Sensor Port Configuration : No Ports Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Usage Conditions Operating Temperature Range : -25 - 125 DEGC  [-13 - 257 DEGF ] Pressure (BAR) : 400

Electrical Characteristics


  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Signal Details : 100 mV
  • Pressure (PSI) : 5801.51
  • Pressure Accuracy : Down to ± .35% FSO

Other


  • Sensor Options : High Accuracy

Packaging Features


  • Sensor Port Configuration : No Ports

Product Type Features


  • Pressure Sensor Type : mV Output Pressure Sensors
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -25 - 125 DEGC  [-13 - 257 DEGF ]
  • Pressure (BAR) : 400
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20024331-00
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10216264-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 145 psi (102 m H2O)
View Details
Pressure Transducers - 10221205-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 7500 psi (5278 m H2O)
View Details
Pressure Transducers - 10202026-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 102 psi (71.45 m H2O)
View Details
2 suppliers
Pressure Transducers - 10216317-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 10 psi (7.04 m H2O)
View Details