TE Connectivity Board Mount Pressure Sensors 20024330-00

Description
Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 100 mV Pressure (PSI) : 2900.7 Pressure Accuracy : Down to ± .35% FSO Other Sensor Options : High Accuracy Packaging Features Sensor Port Configuration : No Ports Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Usage Conditions Operating Temperature Range : -25 - 125 DEGC  [-13 - 257 DEGF ] Pressure (BAR) : 200
Request a Quote Datasheet
Description
Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 100 mV Pressure (PSI) : 2900.7 Pressure Accuracy : Down to ± .35% FSO Other Sensor Options : High Accuracy Packaging Features Sensor Port Configuration : No Ports Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Usage Conditions Operating Temperature Range : -25 - 125 DEGC  [-13 - 257 DEGF ] Pressure (BAR) : 200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 20024330-00 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
20024330-00
Board Mount Pressure Sensors 20024330-00
Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 100 mV Pressure (PSI) : 2900.7 Pressure Accuracy : Down to ± .35% FSO Other Sensor Options : High Accuracy Packaging Features Sensor Port Configuration : No Ports Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Usage Conditions Operating Temperature Range : -25 - 125 DEGC  [-13 - 257 DEGF ] Pressure (BAR) : 200

Electrical Characteristics


  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Signal Details : 100 mV
  • Pressure (PSI) : 2900.7
  • Pressure Accuracy : Down to ± .35% FSO

Other


  • Sensor Options : High Accuracy

Packaging Features


  • Sensor Port Configuration : No Ports

Product Type Features


  • Pressure Sensor Type : mV Output Pressure Sensors
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -25 - 125 DEGC  [-13 - 257 DEGF ]
  • Pressure (BAR) : 200
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20024330-00
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10208538-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Pressure Transducers - 11025733-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 10214466-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 7 psi (4.93 m H2O)
View Details
Pressure Transducers - 10200709-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details