TE Connectivity Board Mount Pressure Sensors 20024322-00

Description
Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 100 mV Pressure (PSI) : 1.45 Pressure : 1020 MMH2O  [40.18 INH2O ] Pressure (MMHG) : 75 Pressure Accuracy : Down to ± .35% FSO Proof Pressure Range : 6 bar Other Sensor Options : High Accuracy Packaging Features Sensor Port Configuration : No Ports Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Usage Conditions Operating Temperature Range : -25 - 125 DEGC  [-13 - 257 DEGF ] Pressure (BAR) : .1
Request a Quote Datasheet
Description
Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 100 mV Pressure (PSI) : 1.45 Pressure : 1020 MMH2O  [40.18 INH2O ] Pressure (MMHG) : 75 Pressure Accuracy : Down to ± .35% FSO Proof Pressure Range : 6 bar Other Sensor Options : High Accuracy Packaging Features Sensor Port Configuration : No Ports Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Usage Conditions Operating Temperature Range : -25 - 125 DEGC  [-13 - 257 DEGF ] Pressure (BAR) : .1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 20024322-00 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
20024322-00
Board Mount Pressure Sensors 20024322-00
Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 100 mV Pressure (PSI) : 1.45 Pressure : 1020 MMH2O  [40.18 INH2O ] Pressure (MMHG) : 75 Pressure Accuracy : Down to ± .35% FSO Proof Pressure Range : 6 bar Other Sensor Options : High Accuracy Packaging Features Sensor Port Configuration : No Ports Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Usage Conditions Operating Temperature Range : -25 - 125 DEGC  [-13 - 257 DEGF ] Pressure (BAR) : .1

Electrical Characteristics


  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Signal Details : 100 mV
  • Pressure (PSI) : 1.45
  • Pressure : 1020 MMH2O  [40.18 INH2O ]
  • Pressure (MMHG) : 75
  • Pressure Accuracy : Down to ± .35% FSO
  • Proof Pressure Range : 6 bar

Other


  • Sensor Options : High Accuracy

Packaging Features


  • Sensor Port Configuration : No Ports

Product Type Features


  • Pressure Sensor Type : mV Output Pressure Sensors
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -25 - 125 DEGC  [-13 - 257 DEGF ]
  • Pressure (BAR) : .1
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20024322-00
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10209863-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 10214513-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 10000 psi (7038 m H2O)
View Details
Pressure Transducers - 10216058-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 15000 psi (10557 m H2O)
View Details
Board Mount Pressure Sensors - 1006943-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details