TE Connectivity Pressure Transducers 20024131-00

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Cable 2 m Dimensions Product Diameter : 25.4 MM  [1 INCH ] Product Length : 1909.3 MM  [75.17 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Industry Standards Compatible With Agency/Standards Products : UL Hazardous Area Approval : Explosion Proof Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 10152.64 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/2 MNPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Sealed Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 700
Request a Quote
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Cable 2 m Dimensions Product Diameter : 25.4 MM  [1 INCH ] Product Length : 1909.3 MM  [75.17 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Industry Standards Compatible With Agency/Standards Products : UL Hazardous Area Approval : Explosion Proof Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 10152.64 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/2 MNPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Sealed Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 700
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20024131-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20024131-00
Pressure Transducers 20024131-00
Body Features Port Material : 316L Configuration Features Electrical Connection : Cable 2 m Dimensions Product Diameter : 25.4 MM  [1 INCH ] Product Length : 1909.3 MM  [75.17 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Industry Standards Compatible With Agency/Standards Products : UL Hazardous Area Approval : Explosion Proof Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 10152.64 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/2 MNPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Sealed Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 700

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : Cable 2 m

Dimensions


  • Product Diameter : 25.4 MM  [1 INCH ]
  • Product Length : 1909.3 MM  [75.17 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 5

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Hazardous Area Approval : Explosion Proof

Operation/Application


  • Output Signal Details : .5 - 4.5 V
  • Pressure (PSI) : 10152.64
  • Pressure Accuracy : ±0.1% FSO
  • Proof Pressure Range : 2X, Min

Other


  • Port Fitting : 1/2 MNPT
  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Sealed Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : 700
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20024131-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010386-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details
Pressure Transducers - 10219020-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Transducers - 10208708-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details
Media Isolated Pressure Sensors - 1007154-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 508 psi (357 m H2O)
View Details