TE Connectivity Force Sensors 20023688-00

Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 1500 Full Scale Range (NEWT) : 0 - 1500 Supply Voltage Range (VDC) : 1 - 10 Operation/Applicatio n Output Signal Type : 18.1 mV/V Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : -0.05±0.02 Zero Shift in CTR (PCTFSDEGC) : ±.02 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Accuracy (PCTFS) : ±.5 Operating Temperature Range : -40 - 95 DEGC  [-40 - 85 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 1500 Full Scale Range (NEWT) : 0 - 1500 Supply Voltage Range (VDC) : 1 - 10 Operation/Applicatio n Output Signal Type : 18.1 mV/V Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : -0.05±0.02 Zero Shift in CTR (PCTFSDEGC) : ±.02 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Accuracy (PCTFS) : ±.5 Operating Temperature Range : -40 - 95 DEGC  [-40 - 85 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - 20023688-00 - TE Connectivity
Berwyn, PA, United States
Force Sensors
20023688-00
Force Sensors 20023688-00
Electrical Characteristics Full Scale Range (LBF) : 0 - 1500 Full Scale Range (NEWT) : 0 - 1500 Supply Voltage Range (VDC) : 1 - 10 Operation/Applicatio n Output Signal Type : 18.1 mV/V Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : -0.05±0.02 Zero Shift in CTR (PCTFSDEGC) : ±.02 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Accuracy (PCTFS) : ±.5 Operating Temperature Range : -40 - 95 DEGC  [-40 - 85 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 0 - 1500
  • Full Scale Range (NEWT) : 0 - 1500
  • Supply Voltage Range (VDC) : 1 - 10

Operation/Application


  • Output Signal Type : 18.1 mV/V

Other


  • Force Direction : Compression
  • Sensitivity Shift (PCTFSDEGC) : -0.05±0.02
  • Zero Shift in CTR (PCTFSDEGC) : ±.02

Product Type Features


  • Force Sensor Type : OEM Compression Load Cells

Usage Conditions


  • Accuracy (PCTFS) : ±.5
  • Operating Temperature Range : -40 - 95 DEGC  [-40 - 85 DEGF ]
Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 223-20023688-00-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
223-20023688-00-ND
Force Sensors, Load Cells - Industrial 223-20023688-00-ND
FS102A-0000-1500-G

FS102A-0000-1500-G

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Force and Load Sensors Force and Load Sensors
Product Number 20023688-00 223-20023688-00-ND
Product Name Force Sensors Force Sensors, Load Cells - Industrial
Operating Temperature -40 to 203 F (-40 to 95 C) -40 to 203 F (-40 to 95 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - EFN30-2KN-C20011 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Sensors - EFMT6-20KN-C20001 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Sensors - 20009605-21 - TE Connectivity
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
Force Sensors - 10213137-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details