TE Connectivity Pressure Transducers 20023435-50

Description
Body Features Port Material : 316L Dimensions Product Diameter : 39.8 MM  [1.57 INCH ] Product Height : 77.47 MM  [3.05 INCH ] Industry Standards Hazardous Area Approval : Intrinsically Safe Operation/Applicatio n Output Signal Details : LoRaWAN Pressure (PSI) : 300 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 3X Rated Other Port Fitting : 1/4-19 BSPP Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Wireless Pressure Transducer Pressure Type : Absolute Signal Characteristics Frequency Band (MHZ) : 868 Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ] Pressure (BAR) : 20
Request a Quote Datasheet
Description
Body Features Port Material : 316L Dimensions Product Diameter : 39.8 MM  [1.57 INCH ] Product Height : 77.47 MM  [3.05 INCH ] Industry Standards Hazardous Area Approval : Intrinsically Safe Operation/Applicatio n Output Signal Details : LoRaWAN Pressure (PSI) : 300 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 3X Rated Other Port Fitting : 1/4-19 BSPP Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Wireless Pressure Transducer Pressure Type : Absolute Signal Characteristics Frequency Band (MHZ) : 868 Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ] Pressure (BAR) : 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20023435-50 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20023435-50
Pressure Transducers 20023435-50
Body Features Port Material : 316L Dimensions Product Diameter : 39.8 MM  [1.57 INCH ] Product Height : 77.47 MM  [3.05 INCH ] Industry Standards Hazardous Area Approval : Intrinsically Safe Operation/Applicatio n Output Signal Details : LoRaWAN Pressure (PSI) : 300 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 3X Rated Other Port Fitting : 1/4-19 BSPP Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Wireless Pressure Transducer Pressure Type : Absolute Signal Characteristics Frequency Band (MHZ) : 868 Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ] Pressure (BAR) : 20

Body Features


  • Port Material : 316L

Dimensions


  • Product Diameter : 39.8 MM  [1.57 INCH ]
  • Product Height : 77.47 MM  [3.05 INCH ]

Industry Standards


  • Hazardous Area Approval : Intrinsically Safe

Operation/Application


  • Output Signal Details : LoRaWAN
  • Pressure (PSI) : 300
  • Pressure Accuracy : ±0.1% FSO
  • Proof Pressure Range : 3X Rated

Other


  • Port Fitting : 1/4-19 BSPP
  • Sensor Options : IP67 Protection

Product Type Features


  • Pressure Sensor Type : Wireless Pressure Transducer
  • Pressure Type : Absolute

Signal Characteristics


  • Frequency Band (MHZ) : 868

Usage Conditions


  • Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
  • Pressure (BAR) : 20
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20023435-50
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10208364-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 15000 psi (10557 m H2O)
View Details
Pressure Transducers - 11016443-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Media Isolated Pressure Sensors - 1014396-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 14.5 psi (10.2 m H2O)
View Details
Pressure Transducers - 10215992-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 150 psi (106 m H2O)
View Details