Body Features Port Material : 316L
Dimensions Product Diameter : 39.8 MM [1.57 INCH ] Product Height : 77.47 MM [3.05 INCH ]
Industry Standards Hazardous Area Approval : Intrinsically Safe
Operation/Applicatio
n Output Signal Details : LoRaWAN Pressure (PSI) : 300 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 3X Rated
Other Port Fitting : 1/4-18 NPT Sensor Options : IP67 Protection
Product Type Features Pressure Sensor Type : Wireless Pressure Transducer Pressure Type : Absolute
Signal Characteristics Frequency Band (MHZ) : 915
Usage Conditions Operating Temperature Range : -30 - 75 DEGC [-22 - 167 DEGF ] Pressure (BAR) : 20
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Port Material : 316L
Dimensions Product Diameter : 39.8 MM [1.57 INCH ] Product Height : 77.47 MM [3.05 INCH ]
Industry Standards Hazardous Area Approval : Intrinsically Safe
Operation/Applicatio
n Output Signal Details : LoRaWAN Pressure (PSI) : 300 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 3X Rated
Other Port Fitting : 1/4-18 NPT Sensor Options : IP67 Protection
Product Type Features Pressure Sensor Type : Wireless Pressure Transducer Pressure Type : Absolute
Signal Characteristics Frequency Band (MHZ) : 915
Usage Conditions Operating Temperature Range : -30 - 75 DEGC [-22 - 167 DEGF ] Pressure (BAR) : 20
Body Features Port Material : 316L
Dimensions Product Diameter : 39.8 MM [1.57 INCH ] Product Height : 77.47 MM [3.05 INCH ]
Industry Standards Hazardous Area Approval : Intrinsically Safe
Operation/Applicatio
n Output Signal Details : LoRaWAN Pressure (PSI) : 300 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 3X Rated
Other Port Fitting : 1/4-18 NPT Sensor Options : IP67 Protection
Product Type Features Pressure Sensor Type : Wireless Pressure Transducer Pressure Type : Absolute
Signal Characteristics Frequency Band (MHZ) : 915
Usage Conditions Operating Temperature Range : -30 - 75 DEGC [-22 - 167 DEGF ] Pressure (BAR) : 20
Body Features
Port Material : 316L
Dimensions
Product Diameter : 39.8 MM [1.57 INCH ]
Product Height : 77.47 MM [3.05 INCH ]
Industry Standards
Hazardous Area Approval : Intrinsically Safe
Operation/Application
Output Signal Details : LoRaWAN
Pressure (PSI) : 300
Pressure Accuracy : ±0.1% FSO
Proof Pressure Range : 3X Rated
Other
Port Fitting : 1/4-18 NPT
Sensor Options : IP67 Protection
Product Type Features
Pressure Sensor Type : Wireless Pressure Transducer
Pressure Type : Absolute
Signal Characteristics
Frequency Band (MHZ) : 915
Usage Conditions
Operating Temperature Range : -30 - 75 DEGC [-22 - 167 DEGF ]