TE Connectivity Pressure Transducers 20023384-00

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Cable 2 m Dimensions Product Diameter : 25.4 MM  [1 INCH ] Product Length : 2077.7 MM  [81.8 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Industry Standards Compatible With Agency/Standards Products : UL Hazardous Area Approval : Explosion Proof Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 200 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 2X Rated Other Port Fitting : 1/4 MNPT Sensor Options : IP65 Protection Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 13.78
Request a Quote Datasheet
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Cable 2 m Dimensions Product Diameter : 25.4 MM  [1 INCH ] Product Length : 2077.7 MM  [81.8 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Industry Standards Compatible With Agency/Standards Products : UL Hazardous Area Approval : Explosion Proof Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 200 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 2X Rated Other Port Fitting : 1/4 MNPT Sensor Options : IP65 Protection Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 13.78
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20023384-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20023384-00
Pressure Transducers 20023384-00
Body Features Port Material : 316L Configuration Features Electrical Connection : Cable 2 m Dimensions Product Diameter : 25.4 MM  [1 INCH ] Product Length : 2077.7 MM  [81.8 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Industry Standards Compatible With Agency/Standards Products : UL Hazardous Area Approval : Explosion Proof Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 200 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 2X Rated Other Port Fitting : 1/4 MNPT Sensor Options : IP65 Protection Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 13.78

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : Cable 2 m

Dimensions


  • Product Diameter : 25.4 MM  [1 INCH ]
  • Product Length : 2077.7 MM  [81.8 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10 - 28

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Hazardous Area Approval : Explosion Proof

Operation/Application


  • Output Signal Details : 4 - 20 mA
  • Pressure (PSI) : 200
  • Pressure Accuracy : ±0.1% FSO
  • Proof Pressure Range : 2X Rated

Other


  • Port Fitting : 1/4 MNPT
  • Sensor Options : IP65 Protection

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : 13.78
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20023384-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10214952-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10200704-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 150 psi (106 m H2O)
View Details
Board Mount Pressure Sensors - 1010446-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details
Pressure Transducers - 10211957-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details