Body Features Port Material : 316L
Configuration Features Electrical Connection : Cable 2 m
Dimensions Product Diameter : 25.4 MM [1 INCH ] Product Length : 1896.3 MM [74.66 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 10 - 28
Industry Standards Compatible With Agency/Standards Products : UL Hazardous Area Approval : Explosion Proof
Operation/Applicatio
n Output Signal Details : 0 - 5 V Pressure (PSI) : 10152.64 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 2X Rated
Other Port Fitting : 1/4 FNPT Sensor Options : No Option
Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Sealed Gauge
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ] Pressure (BAR) : 700
Body Features
Configuration Features
- Electrical Connection : Cable 2 m
Dimensions
- Product Diameter : 25.4 MM [1 INCH ]
- Product Length : 1896.3 MM [74.66 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 10 - 28
Industry Standards
- Compatible With Agency/Standards Products : UL
- Hazardous Area Approval : Explosion Proof
Operation/Application
- Output Signal Details : 0 - 5 V
- Pressure (PSI) : 10152.64
- Pressure Accuracy : ±0.1% FSO
- Proof Pressure Range : 2X Rated
Other
- Port Fitting : 1/4 FNPT
- Sensor Options : No Option
Product Type Features
- Pressure Sensor Type : Industrial Pressure Transducer
- Pressure Type : Sealed Gauge
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
- Pressure (BAR) : 700