TE Connectivity Pressure Transducers 20022873-00

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Connector 3 Pin Dimensions Product Diameter : 22.22 MM  [.875 INCH ] Product Length : 94.74 MM  [3.73 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 145.03 Pressure Accuracy : ±0.5% FSO Proof Pressure Range : 2X Rated Other Port Fitting : 1/8 MNPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 10
Request a Quote Datasheet
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Connector 3 Pin Dimensions Product Diameter : 22.22 MM  [.875 INCH ] Product Length : 94.74 MM  [3.73 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 145.03 Pressure Accuracy : ±0.5% FSO Proof Pressure Range : 2X Rated Other Port Fitting : 1/8 MNPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20022873-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20022873-00
Pressure Transducers 20022873-00
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Connector 3 Pin Dimensions Product Diameter : 22.22 MM  [.875 INCH ] Product Length : 94.74 MM  [3.73 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 145.03 Pressure Accuracy : ±0.5% FSO Proof Pressure Range : 2X Rated Other Port Fitting : 1/8 MNPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 10

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : Connector 3 Pin

Dimensions


  • Product Diameter : 22.22 MM  [.875 INCH ]
  • Product Length : 94.74 MM  [3.73 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 5

Industry Standards


  • Compatible With Agency/Standards Products : UL

Operation/Application


  • Output Signal Details : .5 - 4.5 V
  • Pressure (PSI) : 145.03
  • Pressure Accuracy : ±0.5% FSO
  • Proof Pressure Range : 2X Rated

Other


  • Port Fitting : 1/8 MNPT
  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : 10
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20022873-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10208728-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Transducers - 10217277-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10214364-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 100 psi (70.38 m H2O)
View Details
Pressure Transducers - 10220212-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15000 psi (10557 m H2O)
View Details