TE Connectivity Pressure Transducers 20022859-00

Description
Body Features Port Material : Alloy C276 Configuration Features Electrical Connection : Conduit 4 ft Dimensions Product Diameter : 22.22 MM  [.875 INCH ] Product Length : 1267.7 MM  [49.91 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Industry Standards Compatible With Agency/Standards Products : UL Hazardous Area Approval : Non-Incendive Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 725.18 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/2 MNPT Sensor Options : ASME B31.3 (CRN) Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 50
Request a Quote Datasheet
Description
Body Features Port Material : Alloy C276 Configuration Features Electrical Connection : Conduit 4 ft Dimensions Product Diameter : 22.22 MM  [.875 INCH ] Product Length : 1267.7 MM  [49.91 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Industry Standards Compatible With Agency/Standards Products : UL Hazardous Area Approval : Non-Incendive Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 725.18 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/2 MNPT Sensor Options : ASME B31.3 (CRN) Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20022859-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20022859-00
Pressure Transducers 20022859-00
Body Features Port Material : Alloy C276 Configuration Features Electrical Connection : Conduit 4 ft Dimensions Product Diameter : 22.22 MM  [.875 INCH ] Product Length : 1267.7 MM  [49.91 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Industry Standards Compatible With Agency/Standards Products : UL Hazardous Area Approval : Non-Incendive Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 725.18 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/2 MNPT Sensor Options : ASME B31.3 (CRN) Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 50

Body Features


  • Port Material : Alloy C276

Configuration Features


  • Electrical Connection : Conduit 4 ft

Dimensions


  • Product Diameter : 22.22 MM  [.875 INCH ]
  • Product Length : 1267.7 MM  [49.91 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10 - 28

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Hazardous Area Approval : Non-Incendive

Operation/Application


  • Output Signal Details : 4 - 20 mA
  • Pressure (PSI) : 725.18
  • Pressure Accuracy : ±0.25% FSO
  • Proof Pressure Range : 2X, Min

Other


  • Port Fitting : 1/2 MNPT
  • Sensor Options : ASME B31.3 (CRN)

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
  • Pressure (BAR) : 50
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20022859-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11020905-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Pressure Transducers - 10214046-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Board Mount Pressure Sensors - 1010380-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1740 psi (0.1225 m H2O)
View Details
Pressure Transducers - 10217000-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 10 psi (7.04 m H2O)
View Details