TE Connectivity Media Isolated Pressure Sensors 20021118-26

Description
Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Type : Sensitivity = 12 - 27mV/V Pressure (PSI) : 50, 36 Other Port Fitting : Weld ring Product Type Features Pressure Sensor Type : Dual Pressure Sensor, mV Output Pressure Sensors Pressure Type : Absolute & Differential Sensor Package : Flange Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 2.482, 3.447
Request a Quote Datasheet
Description
Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Type : Sensitivity = 12 - 27mV/V Pressure (PSI) : 50, 36 Other Port Fitting : Weld ring Product Type Features Pressure Sensor Type : Dual Pressure Sensor, mV Output Pressure Sensors Pressure Type : Absolute & Differential Sensor Package : Flange Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 2.482, 3.447
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 20021118-26 - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
20021118-26
Media Isolated Pressure Sensors 20021118-26
Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Type : Sensitivity = 12 - 27mV/V Pressure (PSI) : 50, 36 Other Port Fitting : Weld ring Product Type Features Pressure Sensor Type : Dual Pressure Sensor, mV Output Pressure Sensors Pressure Type : Absolute & Differential Sensor Package : Flange Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 2.482, 3.447

Electrical Characteristics


  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Signal Type : Sensitivity = 12 - 27mV/V
  • Pressure (PSI) : 50, 36

Other


  • Port Fitting : Weld ring

Product Type Features


  • Pressure Sensor Type : Dual Pressure Sensor, mV Output Pressure Sensors
  • Pressure Type : Absolute & Differential
  • Sensor Package : Flange Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 2.482, 3.447
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20021118-26
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10209340-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 10208708-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10210982-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 75 psi (52.78 m H2O)
View Details
Pressure Transducers - 10204183-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 300 psi (211 m H2O)
View Details