TE Connectivity Media Isolated Pressure Sensors 20021118-23

Description
Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Type : Sensitivity = 12 - 27mV/V Pressure (PSI) : 5, 50 Other Port Fitting : Weld ring Product Type Features Pressure Sensor Type : Dual Pressure Sensor, mV Output Pressure Sensors Pressure Type : Absolute & Differential Sensor Package : Flange Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : .345, 3.447
Request a Quote Datasheet
Description
Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Type : Sensitivity = 12 - 27mV/V Pressure (PSI) : 5, 50 Other Port Fitting : Weld ring Product Type Features Pressure Sensor Type : Dual Pressure Sensor, mV Output Pressure Sensors Pressure Type : Absolute & Differential Sensor Package : Flange Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : .345, 3.447
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 20021118-23 - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
20021118-23
Media Isolated Pressure Sensors 20021118-23
Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Type : Sensitivity = 12 - 27mV/V Pressure (PSI) : 5, 50 Other Port Fitting : Weld ring Product Type Features Pressure Sensor Type : Dual Pressure Sensor, mV Output Pressure Sensors Pressure Type : Absolute & Differential Sensor Package : Flange Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : .345, 3.447

Electrical Characteristics


  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Signal Type : Sensitivity = 12 - 27mV/V
  • Pressure (PSI) : 5, 50

Other


  • Port Fitting : Weld ring

Product Type Features


  • Pressure Sensor Type : Dual Pressure Sensor, mV Output Pressure Sensors
  • Pressure Type : Absolute & Differential
  • Sensor Package : Flange Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : .345, 3.447
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20021118-23
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11020852-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 25 psi (17.59 m H2O)
View Details
Pressure Transducers - 10221108-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 7500 psi (5278 m H2O)
View Details
Board Mount Pressure Sensors - 1010387-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
2 suppliers
Pressure Transducers - 10220670-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 100 psi (70.38 m H2O)
View Details