TE Connectivity Media Isolated Pressure Sensors 20021118-09

Description
Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Type : Sensitivity = 12 - 27mV/V Pressure (PSI) : 36, 100 Other Port Fitting : Weld ring Product Type Features Pressure Sensor Type : mV Output Pressure Sensors, Dual Pressure Sensor Pressure Type : Absolute & Differential Sensor Package : Flange Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 2.482, 6.895
Request a Quote Datasheet
Description
Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Type : Sensitivity = 12 - 27mV/V Pressure (PSI) : 36, 100 Other Port Fitting : Weld ring Product Type Features Pressure Sensor Type : mV Output Pressure Sensors, Dual Pressure Sensor Pressure Type : Absolute & Differential Sensor Package : Flange Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 2.482, 6.895
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 20021118-09 - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
20021118-09
Media Isolated Pressure Sensors 20021118-09
Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Type : Sensitivity = 12 - 27mV/V Pressure (PSI) : 36, 100 Other Port Fitting : Weld ring Product Type Features Pressure Sensor Type : mV Output Pressure Sensors, Dual Pressure Sensor Pressure Type : Absolute & Differential Sensor Package : Flange Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 2.482, 6.895

Electrical Characteristics


  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Signal Type : Sensitivity = 12 - 27mV/V
  • Pressure (PSI) : 36, 100

Other


  • Port Fitting : Weld ring

Product Type Features


  • Pressure Sensor Type : mV Output Pressure Sensors, Dual Pressure Sensor
  • Pressure Type : Absolute & Differential
  • Sensor Package : Flange Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 2.482, 6.895
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20021118-09
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10217000-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Board Mount Pressure Sensors - 1010446-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details
Pressure Transducers - 10216237-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 200 psi (141 m H2O)
View Details
Pressure Transducers - 10207485-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 5 psi (3.52 m H2O)
View Details