Body Features Port Material : Stainless Steel
Configuration Features Electrical Connection : Integral connector
Dimensions Hex Width Across Flats : 18 MM [.71 INCH ] Product Diameter : 15 MM [.59 INCH ] Product Height : 19.6 MM [.772 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 8 - 32
Operation/Applicatio
n Output Signal Details : 0 - 5 V Pressure (PSI) : 300 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X FS
Other Port Fitting : 1/4-18 NPT Sensor Options : Integral Connector
Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute
Usage Conditions Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ] Pressure (BAR) : 20
Body Features
- Port Material : Stainless Steel
Configuration Features
- Electrical Connection : Integral connector
Dimensions
- Hex Width Across Flats : 18 MM [.71 INCH ]
- Product Diameter : 15 MM [.59 INCH ]
- Product Height : 19.6 MM [.772 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 8 - 32
Operation/Application
- Output Signal Details : 0 - 5 V
- Pressure (PSI) : 300
- Pressure Accuracy : ±0.25% FSO
- Proof Pressure Range : 2X FS
Other
- Port Fitting : 1/4-18 NPT
- Sensor Options : Integral Connector
Product Type Features
- Pressure Sensor Type : Miniature Pressure Transducer
- Pressure Type : Absolute
Usage Conditions
- Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
- Pressure (BAR) : 20