TE Connectivity String Potentiometers 20019692-00

Description
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 762 MM  [30 INCH ] Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : Incremental Encoder Resolution (PPMM) : 8026 Other Encoder Drive : No Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Miniature String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 762 MM  [30 INCH ] Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : Incremental Encoder Resolution (PPMM) : 8026 Other Encoder Drive : No Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Miniature String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
String Potentiometers - 20019692-00 - TE Connectivity
Berwyn, PA, United States
String Potentiometers
20019692-00
String Potentiometers 20019692-00
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 762 MM  [30 INCH ] Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : Incremental Encoder Resolution (PPMM) : 8026 Other Encoder Drive : No Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Miniature String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]

Body Features


  • Case Material : Aluminum

Dimensions


  • Full Stroke Range : 762 MM  [30 INCH ]

Industry Standards


  • IP Rating : IP50

Operation/Application


  • Output Signal Details : Incremental Encoder
  • Resolution (PPMM) : 8026

Other


  • Encoder Drive : No
  • Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel
  • Repeatability (PCTFS) : .02

Product Type Features


  • Position Sensor Product Type : Miniature String Potentiometer

Usage Conditions


  • Accuracy (PCTFS) : ±.04
  • Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Linear Position Sensors
Product Number 20019692-00
Product Name String Potentiometers
Operating Temperature 32 to 158 F (0.0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

LVDT Sensors - 02561015-000 - TE Connectivity
Specs
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
3 suppliers
String Potentiometers - 04-0760-0324 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
String Potentiometers - 04-0760-0389 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
String Potentiometers - 04-0760-0250 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details