TE Connectivity Pressure Transducers 20018654-08

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : No Connector Dimensions Hex Width Across Flats : 24 MM  [.944 INCH ] Product Height : 48.26 MM  [1.9 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 Industry Standards Communication Protocol : Bluetooth Hazardous Area Approval : Intrinsically Safe Operation/Applicatio n Pressure (PSI) : 15 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 3X Rated Other Port Fitting : 1/4-18 NPT Sensor Options : Adhesive Label Product Type Features Pressure Sensor Type : Wireless Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ] Pressure (BAR) : 1.034
Request a Quote Datasheet
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : No Connector Dimensions Hex Width Across Flats : 24 MM  [.944 INCH ] Product Height : 48.26 MM  [1.9 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 Industry Standards Communication Protocol : Bluetooth Hazardous Area Approval : Intrinsically Safe Operation/Applicatio n Pressure (PSI) : 15 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 3X Rated Other Port Fitting : 1/4-18 NPT Sensor Options : Adhesive Label Product Type Features Pressure Sensor Type : Wireless Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ] Pressure (BAR) : 1.034
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20018654-08 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20018654-08
Pressure Transducers 20018654-08
Body Features Port Material : 316L Configuration Features Electrical Connection : No Connector Dimensions Hex Width Across Flats : 24 MM  [.944 INCH ] Product Height : 48.26 MM  [1.9 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 Industry Standards Communication Protocol : Bluetooth Hazardous Area Approval : Intrinsically Safe Operation/Applicatio n Pressure (PSI) : 15 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 3X Rated Other Port Fitting : 1/4-18 NPT Sensor Options : Adhesive Label Product Type Features Pressure Sensor Type : Wireless Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ] Pressure (BAR) : 1.034

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : No Connector

Dimensions


  • Hex Width Across Flats : 24 MM  [.944 INCH ]
  • Product Height : 48.26 MM  [1.9 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 2.7

Industry Standards


  • Communication Protocol : Bluetooth
  • Hazardous Area Approval : Intrinsically Safe

Operation/Application


  • Pressure (PSI) : 15
  • Pressure Accuracy : ±0.1% FSO
  • Proof Pressure Range : 3X Rated

Other


  • Port Fitting : 1/4-18 NPT
  • Sensor Options : Adhesive Label

Product Type Features


  • Pressure Sensor Type : Wireless Pressure Transducer
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
  • Pressure (BAR) : 1.034
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20018654-08
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010387-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Transducers - 10201526-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 75 psi (52.78 m H2O)
View Details
Pressure Transducers - 10200689-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Pressure Transducers - 10213297-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details