Body Features Product Weight (G) : 2300
Configuration Features Electrical Connection : Waterproof Cable, Connector
Dimensions Shaft Diameter : 6 MM [.23 INCH ]
Electrical Characteristics Output Current (Max) (MAMP) : 16.67 Output Impedance (OHM) : 500 Power Rating (WATT) : 2 Supply Voltage Range (VDC) : 0 - 30
Housing Features Housing Diameter : 114 MM [4.5 INCH ]
Operation/Applicatio
n Output Signal Type : Ratiometric (0-Vsupply)
Other Non Repeatability and Hysterisis : .05 Non-Linearity (PCT) : .2 Torque (INLBS) : 2
Product Type Features Position Sensor Product Type : Industrial Voltage Divider
Usage Conditions Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
Body Features
- Product Weight (G) : 2300
Configuration Features
- Electrical Connection : Waterproof Cable, Connector
Dimensions
- Shaft Diameter : 6 MM [.23 INCH ]
Electrical Characteristics
- Output Current (Max) (MAMP) : 16.67
- Output Impedance (OHM) : 500
- Power Rating (WATT) : 2
- Supply Voltage Range (VDC) : 0 - 30
Housing Features
- Housing Diameter : 114 MM [4.5 INCH ]
Operation/Application
- Output Signal Type : Ratiometric (0-Vsupply)
Other
- Non Repeatability and Hysterisis : .05
- Non-Linearity (PCT) : .2
- Torque (INLBS) : 2
Product Type Features
- Position Sensor Product Type : Industrial Voltage Divider
Usage Conditions
- Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]