TE Connectivity Liquid Level Switches 20017663-00

Description
Body Features Case Material : Acetal and Foamed Polypropylene Entry Style : Side Fluid Type : Water Seal Material : EPDM Contact Features Contact Form : A Other Port Fitting : Push Fit Grommet Product Type Features Float SG : .8
Request a Quote Datasheet
Description
Body Features Case Material : Acetal and Foamed Polypropylene Entry Style : Side Fluid Type : Water Seal Material : EPDM Contact Features Contact Form : A Other Port Fitting : Push Fit Grommet Product Type Features Float SG : .8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Switches - 20017663-00 - TE Connectivity
Berwyn, PA, United States
Liquid Level Switches
20017663-00
Liquid Level Switches 20017663-00
Body Features Case Material : Acetal and Foamed Polypropylene Entry Style : Side Fluid Type : Water Seal Material : EPDM Contact Features Contact Form : A Other Port Fitting : Push Fit Grommet Product Type Features Float SG : .8

Body Features


  • Case Material : Acetal and Foamed Polypropylene
  • Entry Style : Side
  • Fluid Type : Water
  • Seal Material : EPDM

Contact Features


  • Contact Form : A

Other


  • Port Fitting : Push Fit Grommet

Product Type Features


  • Float SG : .8
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Level Sensors
Product Number 20017663-00
Product Name Liquid Level Switches
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 700S14A0A-0043 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 20015566-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 20015583-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 20015571-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details