TE Connectivity Liquid Level Switches 20017615-05

Description
Body Features Case Material : Glass Filled Nylon 6.6 Entry Style : Top, Bottom Fluid Type : Alcohol, Fuel, Oil Contact Features Contact Form : A Dimensions Cable Length : .1 M  [.328 FT ] Other Port Fitting : 1/8 NPT Internal Product Type Features Float SG : .66
Request a Quote Datasheet
Description
Body Features Case Material : Glass Filled Nylon 6.6 Entry Style : Top, Bottom Fluid Type : Alcohol, Fuel, Oil Contact Features Contact Form : A Dimensions Cable Length : .1 M  [.328 FT ] Other Port Fitting : 1/8 NPT Internal Product Type Features Float SG : .66
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Switches - 20017615-05 - TE Connectivity
Berwyn, PA, United States
Liquid Level Switches
20017615-05
Liquid Level Switches 20017615-05
Body Features Case Material : Glass Filled Nylon 6.6 Entry Style : Top, Bottom Fluid Type : Alcohol, Fuel, Oil Contact Features Contact Form : A Dimensions Cable Length : .1 M  [.328 FT ] Other Port Fitting : 1/8 NPT Internal Product Type Features Float SG : .66

Body Features


  • Case Material : Glass Filled Nylon 6.6
  • Entry Style : Top, Bottom
  • Fluid Type : Alcohol, Fuel, Oil

Contact Features


  • Contact Form : A

Dimensions


  • Cable Length : .1 M  [.328 FT ]

Other


  • Port Fitting : 1/8 NPT Internal

Product Type Features


  • Float SG : .66
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Level Sensors
Product Number 20017615-05
Product Name Liquid Level Switches
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 10226547-00 - TE Connectivity
Specs
Media Type Liquid
Maximum Operating Pressure 13 psi (9.15 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
Water-Level Sensors - 10211410-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 10216022-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 16 psi (11.26 m H2O)
View Details
Water-Level Sensors - 10229343-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details