Body Features Product Weight (G) : 2300
Configuration Features Electrical Connection : Waterproof Cable, Connector
Dimensions Shaft Diameter : 6 MM [.23 INCH ]
Electrical Characteristics Output Impedance (OHM) : 100M Supply Voltage Range (VDC) : 14 - 32
Housing Features Housing Diameter : 114.3 MM [4.5 INCH ]
Operation/Applicatio
n Output Signal Details : 4 - 20 mA
Other Non Repeatability and Hysteresis : .05 Non-Linearity (PCT) : .3 Torque (INLBS) : 2
Product Type Features Position Sensor Product Type : Industrial Potentiometer
Usage Conditions Operating Temperature Range : -40 - 90 DEGC [-40 - 200 DEGF ]
Body Features
- Product Weight (G) : 2300
Configuration Features
- Electrical Connection : Waterproof Cable, Connector
Dimensions
- Shaft Diameter : 6 MM [.23 INCH ]
Electrical Characteristics
- Output Impedance (OHM) : 100M
- Supply Voltage Range (VDC) : 14 - 32
Housing Features
- Housing Diameter : 114.3 MM [4.5 INCH ]
Operation/Application
- Output Signal Details : 4 - 20 mA
Other
- Non Repeatability and Hysteresis : .05
- Non-Linearity (PCT) : .3
- Torque (INLBS) : 2
Product Type Features
- Position Sensor Product Type : Industrial Potentiometer
Usage Conditions
- Operating Temperature Range : -40 - 90 DEGC [-40 - 200 DEGF ]