TE Connectivity Rate & Inertial Sensors 20016634-00

Description
Dimensions Dimensions MM : Dia 69.85 x 161.34 Length Electrical Characteristics Excitation Voltage (VDC) : 8.5 - 36 Other Accuracy : ±0.1% Non-Linearity FS Range (±) DEG/SEC : 1200 FS Range (±) G : 50 Packaging Features Rate & Inertial Sensor Package : Anodized Aluminium Product Type Features Rate & Inertial Sensor Type : Inertial Systems Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote
Description
Dimensions Dimensions MM : Dia 69.85 x 161.34 Length Electrical Characteristics Excitation Voltage (VDC) : 8.5 - 36 Other Accuracy : ±0.1% Non-Linearity FS Range (±) DEG/SEC : 1200 FS Range (±) G : 50 Packaging Features Rate & Inertial Sensor Package : Anodized Aluminium Product Type Features Rate & Inertial Sensor Type : Inertial Systems Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rate & Inertial Sensors - 20016634-00 - TE Connectivity
Berwyn, PA, United States
Rate & Inertial Sensors
20016634-00
Rate & Inertial Sensors 20016634-00
Dimensions Dimensions MM : Dia 69.85 x 161.34 Length Electrical Characteristics Excitation Voltage (VDC) : 8.5 - 36 Other Accuracy : ±0.1% Non-Linearity FS Range (±) DEG/SEC : 1200 FS Range (±) G : 50 Packaging Features Rate & Inertial Sensor Package : Anodized Aluminium Product Type Features Rate & Inertial Sensor Type : Inertial Systems Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]

Dimensions


  • Dimensions MM : Dia 69.85 x 161.34 Length

Electrical Characteristics


  • Excitation Voltage (VDC) : 8.5 - 36

Other


  • Accuracy : ±0.1% Non-Linearity
  • FS Range (±) DEG/SEC : 1200
  • FS Range (±) G : 50

Packaging Features


  • Rate & Inertial Sensor Package : Anodized Aluminium

Product Type Features


  • Rate & Inertial Sensor Type : Inertial Systems

Usage Conditions


  • Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Inductance Sensors
Product Number 20016634-00
Product Name Rate & Inertial Sensors
Unlock Full Specs
to access all available technical data

Similar Products