TE Connectivity RTD Probes 20016233-05

Description
Product Type Features Element Material : Platinum Element Type : Stainless Steel Lead Wire Style : Jacketed Cable with Shield RTD Sensor Type : Railway Platform Usage Conditions Operating Temperature (Max) : 250 DEGC  [482 DEGF ]
Request a Quote Datasheet
Description
Product Type Features Element Material : Platinum Element Type : Stainless Steel Lead Wire Style : Jacketed Cable with Shield RTD Sensor Type : Railway Platform Usage Conditions Operating Temperature (Max) : 250 DEGC  [482 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Probes - 20016233-05 - TE Connectivity
Berwyn, PA, United States
RTD Probes
20016233-05
RTD Probes 20016233-05
Product Type Features Element Material : Platinum Element Type : Stainless Steel Lead Wire Style : Jacketed Cable with Shield RTD Sensor Type : Railway Platform Usage Conditions Operating Temperature (Max) : 250 DEGC  [482 DEGF ]

Product Type Features


  • Element Material : Platinum
  • Element Type : Stainless Steel
  • Lead Wire Style : Jacketed Cable with Shield
  • RTD Sensor Type : Railway Platform

Usage Conditions


  • Operating Temperature (Max) : 250 DEGC  [482 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RTD Temperature Probes
Product Number 20016233-05
Product Name RTD Probes
Element Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034744-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034637-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034843-00 - TE Connectivity
Specs
Element Material Copper
View Details
RTD Probes - 20034571-00 - TE Connectivity
Specs
Element Material Platinum
View Details