Configuration Features Electrical Connection : Open End
Electrical Characteristics β-Value(25/85) (K) : 3976
Mechanical Attachment Wire Length : 889 MM [35 INCH ]
Product Type Features NTC Probe Type : Immersion Probe, Patient Monitoring, Surface Sensor Sensor Package : Stainless steel Wire/Cladding Type : 32 AWG, 7/0.08 Stranded Copper, PVC Insulation
Usage Conditions Accuracy (at T_ref) (DEGC) : ±.1 from 25 - 50 Operating Temperature Range : 0 - 70 DEGC [32 - 158 DEGF ] Resistance (at 25°C) (KOHM) : 10 T_ref for Resistance : 25 DEGC [77 DEGF ]
Configuration Features
- Electrical Connection : Open End
Electrical Characteristics
- β-Value(25/85) (K) : 3976
Mechanical Attachment
- Wire Length : 889 MM [35 INCH ]
Product Type Features
- NTC Probe Type : Immersion Probe, Patient Monitoring, Surface Sensor
- Sensor Package : Stainless steel
- Wire/Cladding Type : 32 AWG, 7/0.08 Stranded Copper, PVC Insulation
Usage Conditions
- Accuracy (at T_ref) (DEGC) : ±.1 from 25 - 50
- Operating Temperature Range : 0 - 70 DEGC [32 - 158 DEGF ]
- Resistance (at 25°C) (KOHM) : 10
- T_ref for Resistance : 25 DEGC [77 DEGF ]