TE Connectivity Pressure Transducers 20015302-00

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Integral connector Dimensions Hex Width Across Flats : 15 MM  [.59 INCH ] Product Diameter : 15 MM  [.59 INCH ] Product Height : 29.5 MM  [1.16 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 30 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 3000 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X FS Other Port Fitting : 5/16-24 UNF Male Sensor Options : Compensation Temperature Range, Integral Connector Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 200
Request a Quote Datasheet
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Integral connector Dimensions Hex Width Across Flats : 15 MM  [.59 INCH ] Product Diameter : 15 MM  [.59 INCH ] Product Height : 29.5 MM  [1.16 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 30 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 3000 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X FS Other Port Fitting : 5/16-24 UNF Male Sensor Options : Compensation Temperature Range, Integral Connector Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20015302-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20015302-00
Pressure Transducers 20015302-00
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Integral connector Dimensions Hex Width Across Flats : 15 MM  [.59 INCH ] Product Diameter : 15 MM  [.59 INCH ] Product Height : 29.5 MM  [1.16 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 30 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 3000 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X FS Other Port Fitting : 5/16-24 UNF Male Sensor Options : Compensation Temperature Range, Integral Connector Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 200

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Integral connector

Dimensions


  • Hex Width Across Flats : 15 MM  [.59 INCH ]
  • Product Diameter : 15 MM  [.59 INCH ]
  • Product Height : 29.5 MM  [1.16 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10 - 30

Operation/Application


  • Output Signal Details : 4 - 20 mA
  • Pressure (PSI) : 3000
  • Pressure Accuracy : ±0.25% FSO
  • Proof Pressure Range : 2X FS

Other


  • Port Fitting : 5/16-24 UNF Male
  • Sensor Options : Compensation Temperature Range, Integral Connector

Product Type Features


  • Pressure Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
  • Pressure (BAR) : 200
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20015302-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10203929-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 500 psi (352 m H2O)
View Details
Board Mount Pressure Sensors - 1006943-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details
Board Mount Pressure Sensors - 1014837-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Transducers - 10216099-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details