TE Connectivity Pressure Transducers 20015282-00

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Conduit 35 ft Dimensions Product Diameter : 25.4 MM  [1 INCH ] Product Length : 10801.3 MM  [425.25 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 5 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 2X, Min Other Port Fitting : Nose Cone, 1/4 FNPT Sensor Options : Custom Cable Lengths Product Type Features Pressure Sensor Type : Industrial Pressure Transducer, Submersible Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ] Pressure (BAR) : .344
Request a Quote Datasheet
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Conduit 35 ft Dimensions Product Diameter : 25.4 MM  [1 INCH ] Product Length : 10801.3 MM  [425.25 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 5 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 2X, Min Other Port Fitting : Nose Cone, 1/4 FNPT Sensor Options : Custom Cable Lengths Product Type Features Pressure Sensor Type : Industrial Pressure Transducer, Submersible Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ] Pressure (BAR) : .344
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20015282-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20015282-00
Pressure Transducers 20015282-00
Body Features Port Material : 316L Configuration Features Electrical Connection : Conduit 35 ft Dimensions Product Diameter : 25.4 MM  [1 INCH ] Product Length : 10801.3 MM  [425.25 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 5 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 2X, Min Other Port Fitting : Nose Cone, 1/4 FNPT Sensor Options : Custom Cable Lengths Product Type Features Pressure Sensor Type : Industrial Pressure Transducer, Submersible Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ] Pressure (BAR) : .344

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : Conduit 35 ft

Dimensions


  • Product Diameter : 25.4 MM  [1 INCH ]
  • Product Length : 10801.3 MM  [425.25 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10 - 28

Industry Standards


  • Compatible With Agency/Standards Products : UL

Operation/Application


  • Output Signal Details : 4 - 20 mA
  • Pressure (PSI) : 5
  • Pressure Accuracy : ±0.1% FSO
  • Proof Pressure Range : 2X, Min

Other


  • Port Fitting : Nose Cone, 1/4 FNPT
  • Sensor Options : Custom Cable Lengths

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer, Submersible Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
  • Pressure (BAR) : .344
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20015282-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010387-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Transducers - 10218510-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Pressure Transducers - 10202528-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Transducers - 10208364-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 15000 psi (10557 m H2O)
View Details