Body Features Port Material : 316L
Configuration Features Electrical Connection : Cable 20 ft Pressure Port/Fitting : 1/4 MNPT
Dimensions Dimensions : Hex 22.22 MM [Hex .875 INCH ]
Electrical Characteristics Pressure Transducer Supply Voltage (V) : 9 - 28
Operation/Applicatio
n Output/Span : 4 - 20 mA Pressure (PSI) : 100 Pressure Accuracy : ±0.25% Span Pressure Range : 0 - 100 psi Proof Pressure Range : 2X Rated
Other Sensor Options : Lightning Protection
Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducers Pressure Type : Gauge
Usage Conditions Operating Temperature Range : -20 - 60 DEGC [-4 - 140 DEGF ] Pressure (BAR) : 6.89
Body Features
Configuration Features
- Electrical Connection : Cable 20 ft
- Pressure Port/Fitting : 1/4 MNPT
Dimensions
- Dimensions : Hex 22.22 MM [Hex .875 INCH ]
Electrical Characteristics
- Pressure Transducer Supply Voltage (V) : 9 - 28
Operation/Application
- Output/Span : 4 - 20 mA
- Pressure (PSI) : 100
- Pressure Accuracy : ±0.25% Span
- Pressure Range : 0 - 100 psi
- Proof Pressure Range : 2X Rated
Other
- Sensor Options : Lightning Protection
Product Type Features
- Pressure Transducer Sensor Type : Industrial Pressure Transducers
- Pressure Type : Gauge
Usage Conditions
- Operating Temperature Range : -20 - 60 DEGC [-4 - 140 DEGF ]
- Pressure (BAR) : 6.89