TE Connectivity Pressure Transducers 20014785-00

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Cable 20 ft Pressure Port/Fitting : 1/4 MNPT Dimensions Dimensions : Hex 22.22 MM  [Hex .875 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 9 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 10 Pressure Accuracy : ±0.25% Span Pressure Range : 0 - 10 psi Proof Pressure Range : 2X Rated Other Sensor Options : Lightning Protection Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducers Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ] Pressure (BAR) : .689
Request a Quote
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Cable 20 ft Pressure Port/Fitting : 1/4 MNPT Dimensions Dimensions : Hex 22.22 MM  [Hex .875 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 9 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 10 Pressure Accuracy : ±0.25% Span Pressure Range : 0 - 10 psi Proof Pressure Range : 2X Rated Other Sensor Options : Lightning Protection Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducers Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ] Pressure (BAR) : .689
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20014785-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20014785-00
Pressure Transducers 20014785-00
Body Features Port Material : 316L Configuration Features Electrical Connection : Cable 20 ft Pressure Port/Fitting : 1/4 MNPT Dimensions Dimensions : Hex 22.22 MM  [Hex .875 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 9 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 10 Pressure Accuracy : ±0.25% Span Pressure Range : 0 - 10 psi Proof Pressure Range : 2X Rated Other Sensor Options : Lightning Protection Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducers Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ] Pressure (BAR) : .689

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : Cable 20 ft
  • Pressure Port/Fitting : 1/4 MNPT

Dimensions


  • Dimensions : Hex 22.22 MM  [Hex .875 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 9 - 28

Operation/Application


  • Output/Span : 4 - 20 mA
  • Pressure (PSI) : 10
  • Pressure Accuracy : ±0.25% Span
  • Pressure Range : 0 - 10 psi
  • Proof Pressure Range : 2X Rated

Other


  • Sensor Options : Lightning Protection

Product Type Features


  • Pressure Transducer Sensor Type : Industrial Pressure Transducers
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
  • Pressure (BAR) : .689
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20014785-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10200696-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 10200692-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Board Mount Pressure Sensors - 1010444-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.3620 psi (0.2548 m H2O)
View Details
Pressure Transducers - 10206239-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details