TE Connectivity Pressure Transducers 20014433-00

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Lead Wires Dimensions Product Height : 1.02 MM  [.04 INCH ] Product Length : 7.62 MM  [.3 INCH ] Product Width : 3.17 MM  [.125 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 100 mV Pressure (PSI) : 50 Pressure Accuracy : Down to ± .5% FSO Proof Pressure Range : 2X FS Other Port Fitting : None Sensor Options : Compensation Temperature Range, Cable Length Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 3.5
Request a Quote Datasheet
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Lead Wires Dimensions Product Height : 1.02 MM  [.04 INCH ] Product Length : 7.62 MM  [.3 INCH ] Product Width : 3.17 MM  [.125 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 100 mV Pressure (PSI) : 50 Pressure Accuracy : Down to ± .5% FSO Proof Pressure Range : 2X FS Other Port Fitting : None Sensor Options : Compensation Temperature Range, Cable Length Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 3.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20014433-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20014433-00
Pressure Transducers 20014433-00
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Lead Wires Dimensions Product Height : 1.02 MM  [.04 INCH ] Product Length : 7.62 MM  [.3 INCH ] Product Width : 3.17 MM  [.125 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 100 mV Pressure (PSI) : 50 Pressure Accuracy : Down to ± .5% FSO Proof Pressure Range : 2X FS Other Port Fitting : None Sensor Options : Compensation Temperature Range, Cable Length Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 3.5

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Lead Wires

Dimensions


  • Product Height : 1.02 MM  [.04 INCH ]
  • Product Length : 7.62 MM  [.3 INCH ]
  • Product Width : 3.17 MM  [.125 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10

Operation/Application


  • Output Signal Details : 100 mV
  • Pressure (PSI) : 50
  • Pressure Accuracy : Down to ± .5% FSO
  • Proof Pressure Range : 2X FS

Other


  • Port Fitting : None
  • Sensor Options : Compensation Temperature Range, Cable Length

Product Type Features


  • Pressure Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
  • Pressure (BAR) : 3.5
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20014433-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10206057-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10206056-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10211957-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Pressure Transducers - 10200711-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details