TE Connectivity Pressure Transducers 20014203-39

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 0.5 m Dimensions Hex Width Across Flats : 22.22 MM  [.875 INCH ] Product Diameter : 22 MM  [.87 INCH ] Product Height : 64.77 MM  [2.55 INCH ] Electrical Characteristics Supply Voltage Range (V) : 9 - 30 Industry Standards Compatible With Agency/Standards Products : CE IP Rating : IP67 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 435 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Other Port Fitting : 1/4-19 BSPT Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 30
Request a Quote Datasheet
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 0.5 m Dimensions Hex Width Across Flats : 22.22 MM  [.875 INCH ] Product Diameter : 22 MM  [.87 INCH ] Product Height : 64.77 MM  [2.55 INCH ] Electrical Characteristics Supply Voltage Range (V) : 9 - 30 Industry Standards Compatible With Agency/Standards Products : CE IP Rating : IP67 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 435 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Other Port Fitting : 1/4-19 BSPT Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20014203-39 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20014203-39
Pressure Transducers 20014203-39
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 0.5 m Dimensions Hex Width Across Flats : 22.22 MM  [.875 INCH ] Product Diameter : 22 MM  [.87 INCH ] Product Height : 64.77 MM  [2.55 INCH ] Electrical Characteristics Supply Voltage Range (V) : 9 - 30 Industry Standards Compatible With Agency/Standards Products : CE IP Rating : IP67 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 435 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Other Port Fitting : 1/4-19 BSPT Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 30

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : Cable 0.5 m

Dimensions


  • Hex Width Across Flats : 22.22 MM  [.875 INCH ]
  • Product Diameter : 22 MM  [.87 INCH ]
  • Product Height : 64.77 MM  [2.55 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 9 - 30

Industry Standards


  • Compatible With Agency/Standards Products : CE
  • IP Rating : IP67

Operation/Application


  • Output Signal Details : 4 - 20 mA
  • Pressure (PSI) : 435
  • Pressure Accuracy : ±0.25% FSO
  • Proof Pressure Range : 2X

Other


  • Port Fitting : 1/4-19 BSPT

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 30
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20014203-39
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10202005-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5000 psi (3519 m H2O)
View Details
3 suppliers
Pressure Transducers - 11016422-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Media Isolated Pressure Sensors - 1007156-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 508 psi (357 m H2O)
View Details
Pressure Transducers - 10219019-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details