TE Connectivity Pressure Transducers 20014203-16

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Packard B Pressure Port/Fitting : G1/4 JIS B2351 WITH NBR O RING Dimensions Dimensions : 22.25 x 22.25 x 58.42 MM  [.875 x .875 x 2.3 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 30 Operation/Applicatio n Output/Span : 1 - 5 V Pressure (PSI) : 145 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 10 bar Proof Pressure Range : 2X Rated Other Options : No Snubber, Adhesive Label Product Type Features Pressure Transducer Sensor Type : Low Cost Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 10
Request a Quote
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Packard B Pressure Port/Fitting : G1/4 JIS B2351 WITH NBR O RING Dimensions Dimensions : 22.25 x 22.25 x 58.42 MM  [.875 x .875 x 2.3 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 30 Operation/Applicatio n Output/Span : 1 - 5 V Pressure (PSI) : 145 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 10 bar Proof Pressure Range : 2X Rated Other Options : No Snubber, Adhesive Label Product Type Features Pressure Transducer Sensor Type : Low Cost Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20014203-16 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20014203-16
Pressure Transducers 20014203-16
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Packard B Pressure Port/Fitting : G1/4 JIS B2351 WITH NBR O RING Dimensions Dimensions : 22.25 x 22.25 x 58.42 MM  [.875 x .875 x 2.3 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 30 Operation/Applicatio n Output/Span : 1 - 5 V Pressure (PSI) : 145 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 10 bar Proof Pressure Range : 2X Rated Other Options : No Snubber, Adhesive Label Product Type Features Pressure Transducer Sensor Type : Low Cost Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 10

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : Packard B
  • Pressure Port/Fitting : G1/4 JIS B2351 WITH NBR O RING

Dimensions


  • Dimensions : 22.25 x 22.25 x 58.42 MM  [.875 x .875 x 2.3 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 8 - 30

Operation/Application


  • Output/Span : 1 - 5 V
  • Pressure (PSI) : 145
  • Pressure Accuracy : ±0.25% FSO
  • Pressure Range : 0 - 10 bar
  • Proof Pressure Range : 2X Rated

Other


  • Options : No Snubber, Adhesive Label

Product Type Features


  • Pressure Transducer Sensor Type : Low Cost Pressure Transducers
  • Pressure Type : Gage

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 10
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20014203-16
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010445-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0030 psi (0.0021 m H2O)
View Details
Pressure Transducers - 10200688-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Board Mount Pressure Sensors - 1006935-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0030 psi (0.0021 m H2O)
View Details
Pressure Transducers - 11025735-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5 psi (3.52 m H2O)
View Details