Body Features Port Material : 17-4PH
Configuration Features Electrical Connection : Cable 1 m
Dimensions Hex Width Across Flats : 22.2 MM [.875 INCH ] Product Height : 56.64 MM [2.23 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 2.7 - 5
Operation/Applicatio
n Output Signal Details : 24-bitADCI2C Pressure (PSI) : 100 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Rated
Other Port Fitting : G1/4 JIS B2351 WITH NBR O RING Sensor Options : Adhesive Label, No Snubber
Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ] Pressure (BAR) : 7
Body Features
Configuration Features
- Electrical Connection : Cable 1 m
Dimensions
- Hex Width Across Flats : 22.2 MM [.875 INCH ]
- Product Height : 56.64 MM [2.23 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 2.7 - 5
Operation/Application
- Output Signal Details : 24-bitADCI2C
- Pressure (PSI) : 100
- Pressure Accuracy : ±0.25% FSO
- Proof Pressure Range : 2X Rated
Other
- Port Fitting : G1/4 JIS B2351 WITH NBR O RING
- Sensor Options : Adhesive Label, No Snubber
Product Type Features
- Pressure Sensor Type : Industrial Pressure Transducer
- Pressure Type : Gauge
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
- Pressure (BAR) : 7