TE Connectivity Pressure Transducers 20014081-06

Description
Body Features Port Material : 316 SS Configuration Features Electrical Connection : Cable Dimensions Product Diameter : 15.87 MM  [.625 INCH ] Product Height : 17.52 MM  [.69 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 - 5 Operation/Applicatio n Output Signal Details : 14-bitADCI2C Pressure (PSI) : 250 Pressure Accuracy : < ± .05% FRO Proof Pressure Range : 1.5X FS Other Port Fitting : O- Ring Mount Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : 0 - 55 DEGC  [32 - 131 DEGF ] Pressure (BAR) : 17
Request a Quote Datasheet
Description
Body Features Port Material : 316 SS Configuration Features Electrical Connection : Cable Dimensions Product Diameter : 15.87 MM  [.625 INCH ] Product Height : 17.52 MM  [.69 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 - 5 Operation/Applicatio n Output Signal Details : 14-bitADCI2C Pressure (PSI) : 250 Pressure Accuracy : < ± .05% FRO Proof Pressure Range : 1.5X FS Other Port Fitting : O- Ring Mount Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : 0 - 55 DEGC  [32 - 131 DEGF ] Pressure (BAR) : 17
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20014081-06 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20014081-06
Pressure Transducers 20014081-06
Body Features Port Material : 316 SS Configuration Features Electrical Connection : Cable Dimensions Product Diameter : 15.87 MM  [.625 INCH ] Product Height : 17.52 MM  [.69 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 - 5 Operation/Applicatio n Output Signal Details : 14-bitADCI2C Pressure (PSI) : 250 Pressure Accuracy : < ± .05% FRO Proof Pressure Range : 1.5X FS Other Port Fitting : O- Ring Mount Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : 0 - 55 DEGC  [32 - 131 DEGF ] Pressure (BAR) : 17

Body Features


  • Port Material : 316 SS

Configuration Features


  • Electrical Connection : Cable

Dimensions


  • Product Diameter : 15.87 MM  [.625 INCH ]
  • Product Height : 17.52 MM  [.69 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 2.7 - 5

Operation/Application


  • Output Signal Details : 14-bitADCI2C
  • Pressure (PSI) : 250
  • Pressure Accuracy : < ± .05% FRO
  • Proof Pressure Range : 1.5X FS

Other


  • Port Fitting : O- Ring Mount

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : 0 - 55 DEGC  [32 - 131 DEGF ]
  • Pressure (BAR) : 17
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20014081-06
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10203283-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 10226249-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Pressure Transducers - 10204276-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10216948-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 500 psi (352 m H2O)
View Details