Body Features Port Material : PVDF, PTFE
Configuration Features Electrical Connection : Conduit 25 ft
Dimensions Product Diameter : 35.8 MM [1.41 INCH ] Product Length : 7705.8 MM [303.38 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 5
Industry Standards Compatible With Agency/Standards Products : UL
Operation/Applicatio
n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 120 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X, Min
Other Port Fitting : 1/4 FNPT Sensor Options : IP68 Protection
Product Type Features Pressure Sensor Type : Industrial Pressure Transducer, Submersible Pressure Transducer Pressure Type : Gauge
Usage Conditions Operating Temperature Range : 0 - 60 DEGC [32 - 140 DEGF ] Pressure (BAR) : 8.27
Body Features
- Port Material : PVDF, PTFE
Configuration Features
- Electrical Connection : Conduit 25 ft
Dimensions
- Product Diameter : 35.8 MM [1.41 INCH ]
- Product Length : 7705.8 MM [303.38 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 5
Industry Standards
- Compatible With Agency/Standards Products : UL
Operation/Application
- Output Signal Details : .5 - 4.5 V
- Pressure (PSI) : 120
- Pressure Accuracy : ±0.25% FSO
- Proof Pressure Range : 2X, Min
Other
- Port Fitting : 1/4 FNPT
- Sensor Options : IP68 Protection
Product Type Features
- Pressure Sensor Type : Industrial Pressure Transducer, Submersible Pressure Transducer
- Pressure Type : Gauge
Usage Conditions
- Operating Temperature Range : 0 - 60 DEGC [32 - 140 DEGF ]
- Pressure (BAR) : 8.27