TE Connectivity Pressure Transducers 20013745-00

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : No Connector Dimensions Product Diameter : 29 MM  [1.14 INCH ] Product Height : 42 MM  [1.65 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 1.5 mV/V Pressure (PSI) : 60000 Pressure Accuracy : ±0.3% FSO Proof Pressure Range : 1.5X FS Other Port Fitting : M20x1.5 Female Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : 4000
Request a Quote
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : No Connector Dimensions Product Diameter : 29 MM  [1.14 INCH ] Product Height : 42 MM  [1.65 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 1.5 mV/V Pressure (PSI) : 60000 Pressure Accuracy : ±0.3% FSO Proof Pressure Range : 1.5X FS Other Port Fitting : M20x1.5 Female Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : 4000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20013745-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20013745-00
Pressure Transducers 20013745-00
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : No Connector Dimensions Product Diameter : 29 MM  [1.14 INCH ] Product Height : 42 MM  [1.65 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 1.5 mV/V Pressure (PSI) : 60000 Pressure Accuracy : ±0.3% FSO Proof Pressure Range : 1.5X FS Other Port Fitting : M20x1.5 Female Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : 4000

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : No Connector

Dimensions


  • Product Diameter : 29 MM  [1.14 INCH ]
  • Product Height : 42 MM  [1.65 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Signal Details : 1.5 mV/V
  • Pressure (PSI) : 60000
  • Pressure Accuracy : ±0.3% FSO
  • Proof Pressure Range : 1.5X FS

Other


  • Port Fitting : M20x1.5 Female

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
  • Pressure (BAR) : 4000
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20013745-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10212842-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Board Mount Pressure Sensors - 1006940-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0360 psi (0.0253 m H2O)
View Details
Pressure Transducers - 10220213-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 7500 psi (5278 m H2O)
View Details
Pressure Transducers - 10221025-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 100 psi (70.38 m H2O)
View Details