TE Connectivity Pressure Transducers 20013618-00

Description
Body Features Port Material : Titanium Configuration Features Electrical Connection : No Connector Dimensions Hex Width Across Flats : 8 MM  [.315 INCH ] Product Diameter : 8 MM  [.315 INCH ] Product Height : 6.5 MM  [.256 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 100 mV Pressure (PSI) : 750 Pressure Accuracy : Down to ± .35% FSO Proof Pressure Range : 2X FS Other Port Fitting : M4x0.7 Male Sensor Options : Compensation Temperature Range Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 50
Request a Quote Datasheet
Description
Body Features Port Material : Titanium Configuration Features Electrical Connection : No Connector Dimensions Hex Width Across Flats : 8 MM  [.315 INCH ] Product Diameter : 8 MM  [.315 INCH ] Product Height : 6.5 MM  [.256 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 100 mV Pressure (PSI) : 750 Pressure Accuracy : Down to ± .35% FSO Proof Pressure Range : 2X FS Other Port Fitting : M4x0.7 Male Sensor Options : Compensation Temperature Range Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20013618-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20013618-00
Pressure Transducers 20013618-00
Body Features Port Material : Titanium Configuration Features Electrical Connection : No Connector Dimensions Hex Width Across Flats : 8 MM  [.315 INCH ] Product Diameter : 8 MM  [.315 INCH ] Product Height : 6.5 MM  [.256 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 100 mV Pressure (PSI) : 750 Pressure Accuracy : Down to ± .35% FSO Proof Pressure Range : 2X FS Other Port Fitting : M4x0.7 Male Sensor Options : Compensation Temperature Range Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 50

Body Features


  • Port Material : Titanium

Configuration Features


  • Electrical Connection : No Connector

Dimensions


  • Hex Width Across Flats : 8 MM  [.315 INCH ]
  • Product Diameter : 8 MM  [.315 INCH ]
  • Product Height : 6.5 MM  [.256 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10

Operation/Application


  • Output Signal Details : 100 mV
  • Pressure (PSI) : 750
  • Pressure Accuracy : Down to ± .35% FSO
  • Proof Pressure Range : 2X FS

Other


  • Port Fitting : M4x0.7 Male
  • Sensor Options : Compensation Temperature Range

Product Type Features


  • Pressure Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Sealed

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
  • Pressure (BAR) : 50
Buy Now Datasheet
Pressure Sensors, Transducers - Industrial - 223-20013618-00-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-20013618-00-ND
Pressure Sensors, Transducers - Industrial 223-20013618-00-ND
XPM4-50BS-/Z02

XPM4-50BS-/Z02

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 20013618-00 223-20013618-00-ND
Product Name Pressure Transducers Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor or Transducer
Measurement Type Sealed Gauge; Sealed
Working Pressure Range 750 psi (528 m H2O) 725 psi (510 m H2O)
Accuracy 0.3500 ±% FS 0.3500 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10216510-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10202025-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Accuracy 0.1000 ±% FS
View Details
2 suppliers
Board Mount Pressure Sensors - 1006942-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details
Board Mount Pressure Sensors - 1010389-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0360 psi (0.0253 m H2O)
View Details