TE Connectivity Pressure Transducers 20013356-02

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : No Connector Dimensions Hex Width Across Flats : 24 MM  [.944 INCH ] Product Height : 48.26 MM  [1.9 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Industry Standards Communication Protocol : Bluetooth Operation/Applicatio n Pressure (PSI) : 3000 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Rated Other Port Fitting : 7/16 20 UNF Female SAE J513 Straight Thread Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Wireless Pressure Transducer Pressure Type : Compound Signal Characteristics Frequency Band (MHZ) : 2400 Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 200
Request a Quote Datasheet
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : No Connector Dimensions Hex Width Across Flats : 24 MM  [.944 INCH ] Product Height : 48.26 MM  [1.9 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Industry Standards Communication Protocol : Bluetooth Operation/Applicatio n Pressure (PSI) : 3000 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Rated Other Port Fitting : 7/16 20 UNF Female SAE J513 Straight Thread Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Wireless Pressure Transducer Pressure Type : Compound Signal Characteristics Frequency Band (MHZ) : 2400 Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20013356-02 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20013356-02
Pressure Transducers 20013356-02
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : No Connector Dimensions Hex Width Across Flats : 24 MM  [.944 INCH ] Product Height : 48.26 MM  [1.9 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Industry Standards Communication Protocol : Bluetooth Operation/Applicatio n Pressure (PSI) : 3000 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Rated Other Port Fitting : 7/16 20 UNF Female SAE J513 Straight Thread Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Wireless Pressure Transducer Pressure Type : Compound Signal Characteristics Frequency Band (MHZ) : 2400 Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 200

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : No Connector

Dimensions


  • Hex Width Across Flats : 24 MM  [.944 INCH ]
  • Product Height : 48.26 MM  [1.9 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 3

Industry Standards


  • Communication Protocol : Bluetooth

Operation/Application


  • Pressure (PSI) : 3000
  • Pressure Accuracy : ±0.25% FSO
  • Proof Pressure Range : 2X Rated

Other


  • Port Fitting : 7/16 20 UNF Female SAE J513 Straight Thread
  • Sensor Options : IP67 Protection

Product Type Features


  • Pressure Sensor Type : Wireless Pressure Transducer
  • Pressure Type : Compound

Signal Characteristics


  • Frequency Band (MHZ) : 2400

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : 200
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20013356-02
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11024293-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 25 psi (17.59 m H2O)
View Details
Pressure Transducers - 10220670-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 100 psi (70.38 m H2O)
View Details
Board Mount Pressure Sensors - 1010380-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1740 psi (0.1225 m H2O)
View Details
Pressure Transducers - 11025773-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details