TE Connectivity Pressure Transducers 20012611-00

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : M12 Connector Pressure Port/Fitting : G1/4 JIS B2351 WITH NBR O RING Dimensions Dimensions : 22.25 x 22.25 x 55.88 MM  [.875 x .875 x 2.2 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 9 - 30 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 3625 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 250 bar Proof Pressure Range : 2X Rated Other Sensor Options : Adhesive Label, Snubber Product Type Features Pressure Transducer Sensor Type : Low Cost Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 250
Request a Quote
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : M12 Connector Pressure Port/Fitting : G1/4 JIS B2351 WITH NBR O RING Dimensions Dimensions : 22.25 x 22.25 x 55.88 MM  [.875 x .875 x 2.2 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 9 - 30 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 3625 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 250 bar Proof Pressure Range : 2X Rated Other Sensor Options : Adhesive Label, Snubber Product Type Features Pressure Transducer Sensor Type : Low Cost Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 250
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20012611-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20012611-00
Pressure Transducers 20012611-00
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : M12 Connector Pressure Port/Fitting : G1/4 JIS B2351 WITH NBR O RING Dimensions Dimensions : 22.25 x 22.25 x 55.88 MM  [.875 x .875 x 2.2 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 9 - 30 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 3625 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 250 bar Proof Pressure Range : 2X Rated Other Sensor Options : Adhesive Label, Snubber Product Type Features Pressure Transducer Sensor Type : Low Cost Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 250

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : M12 Connector
  • Pressure Port/Fitting : G1/4 JIS B2351 WITH NBR O RING

Dimensions


  • Dimensions : 22.25 x 22.25 x 55.88 MM  [.875 x .875 x 2.2 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 9 - 30

Operation/Application


  • Output/Span : 4 - 20 mA
  • Pressure (PSI) : 3625
  • Pressure Accuracy : ±0.25% FSO
  • Pressure Range : 0 - 250 bar
  • Proof Pressure Range : 2X Rated

Other


  • Sensor Options : Adhesive Label, Snubber

Product Type Features


  • Pressure Transducer Sensor Type : Low Cost Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 250
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20012611-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10213280-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 10213638-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 10216509-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details
Media Isolated Pressure Sensors - 1007167-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 10.15 psi (7.14 m H2O)
View Details