TE Connectivity Pressure Transducers 20012609-04

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : 150-Series Metric Sealed Connector Dimensions Hex Width Across Flats : 22.22 MM  [.875 INCH ] Product Diameter : 22 MM  [.87 INCH ] Product Height : 64.77 MM  [2.55 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.75 - 5.25 Industry Standards Compatible With Agency/Standards Products : CE IP Rating : IP66 Operation/Applicatio n Output Signal Details : 0.5 - 4.5 VDC Pressure (PSI) : 250 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Other Port Fitting : 7/16 -20 UNF Female SAE J513 STRT THD W/INT Valve Depressor Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 17
Request a Quote Datasheet
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : 150-Series Metric Sealed Connector Dimensions Hex Width Across Flats : 22.22 MM  [.875 INCH ] Product Diameter : 22 MM  [.87 INCH ] Product Height : 64.77 MM  [2.55 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.75 - 5.25 Industry Standards Compatible With Agency/Standards Products : CE IP Rating : IP66 Operation/Applicatio n Output Signal Details : 0.5 - 4.5 VDC Pressure (PSI) : 250 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Other Port Fitting : 7/16 -20 UNF Female SAE J513 STRT THD W/INT Valve Depressor Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 17
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20012609-04 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20012609-04
Pressure Transducers 20012609-04
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : 150-Series Metric Sealed Connector Dimensions Hex Width Across Flats : 22.22 MM  [.875 INCH ] Product Diameter : 22 MM  [.87 INCH ] Product Height : 64.77 MM  [2.55 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.75 - 5.25 Industry Standards Compatible With Agency/Standards Products : CE IP Rating : IP66 Operation/Applicatio n Output Signal Details : 0.5 - 4.5 VDC Pressure (PSI) : 250 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Other Port Fitting : 7/16 -20 UNF Female SAE J513 STRT THD W/INT Valve Depressor Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 17

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : 150-Series Metric Sealed Connector

Dimensions


  • Hex Width Across Flats : 22.22 MM  [.875 INCH ]
  • Product Diameter : 22 MM  [.87 INCH ]
  • Product Height : 64.77 MM  [2.55 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 4.75 - 5.25

Industry Standards


  • Compatible With Agency/Standards Products : CE
  • IP Rating : IP66

Operation/Application


  • Output Signal Details : 0.5 - 4.5 VDC
  • Pressure (PSI) : 250
  • Pressure Accuracy : ±0.25% FSO
  • Proof Pressure Range : 2X

Other


  • Port Fitting : 7/16 -20 UNF Female SAE J513 STRT THD W/INT Valve Depressor

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 17
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20012609-04
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11025803-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 10220735-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Transducers - 10202027-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 290 psi (204 m H2O)
View Details
2 suppliers
Board Mount Pressure Sensors - 1014837-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details