TE Connectivity Pressure Transducers 20012609-03

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : 150-Series Metric Sealed Connector Dimensions Hex Width Across Flats : 22.22 MM  [.875 INCH ] Product Diameter : 22 MM  [.87 INCH ] Product Height : 64.77 MM  [2.55 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.75 - 5.25 Industry Standards Compatible With Agency/Standards Products : CE IP Rating : IP66 Operation/Applicatio n Output Signal Details : 0.5 - 4.5 VDC Pressure (PSI) : 500 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Other Port Fitting : 7/16 -20 UNF Female SAE J513 STRT THD W/INT Valve Depressor Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 35
Request a Quote Datasheet
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : 150-Series Metric Sealed Connector Dimensions Hex Width Across Flats : 22.22 MM  [.875 INCH ] Product Diameter : 22 MM  [.87 INCH ] Product Height : 64.77 MM  [2.55 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.75 - 5.25 Industry Standards Compatible With Agency/Standards Products : CE IP Rating : IP66 Operation/Applicatio n Output Signal Details : 0.5 - 4.5 VDC Pressure (PSI) : 500 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Other Port Fitting : 7/16 -20 UNF Female SAE J513 STRT THD W/INT Valve Depressor Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20012609-03 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20012609-03
Pressure Transducers 20012609-03
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : 150-Series Metric Sealed Connector Dimensions Hex Width Across Flats : 22.22 MM  [.875 INCH ] Product Diameter : 22 MM  [.87 INCH ] Product Height : 64.77 MM  [2.55 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.75 - 5.25 Industry Standards Compatible With Agency/Standards Products : CE IP Rating : IP66 Operation/Applicatio n Output Signal Details : 0.5 - 4.5 VDC Pressure (PSI) : 500 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Other Port Fitting : 7/16 -20 UNF Female SAE J513 STRT THD W/INT Valve Depressor Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 35

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : 150-Series Metric Sealed Connector

Dimensions


  • Hex Width Across Flats : 22.22 MM  [.875 INCH ]
  • Product Diameter : 22 MM  [.87 INCH ]
  • Product Height : 64.77 MM  [2.55 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 4.75 - 5.25

Industry Standards


  • Compatible With Agency/Standards Products : CE
  • IP Rating : IP66

Operation/Application


  • Output Signal Details : 0.5 - 4.5 VDC
  • Pressure (PSI) : 500
  • Pressure Accuracy : ±0.25% FSO
  • Proof Pressure Range : 2X

Other


  • Port Fitting : 7/16 -20 UNF Female SAE J513 STRT THD W/INT Valve Depressor

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 35
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20012609-03
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11016402-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 2500 psi (1759 m H2O)
View Details
Board Mount Pressure Sensors - 1010449-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Transducers - 10218850-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
Pressure Transducers - 10226477-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 15000 psi (10557 m H2O)
View Details