Body Features Port Material : 17-4PH
Configuration Features Electrical Connection : Cable 1 m Pressure Port/Fitting : 1/4-18 NPT
Dimensions Dimensions : 22.25 x 22.25 x 53.34 MM [.875 x .875 x 2.1 INCH ]
Electrical Characteristics Pressure Transducer Supply Voltage (V) : 5 ± 0.25
Operation/Applicatio
n Output/Span : .5 - 4.5 V Pressure (PSI) : 100 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 7 bar Proof Pressure Range : 2X Rated
Other Sensor Options : Adhesive Label, No Snubber
Product Type Features Pressure Transducer Sensor Type : Low Cost Pressure Transducer Pressure Type : Gauge
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ] Pressure (BAR) : 7
Body Features
Configuration Features
- Electrical Connection : Cable 1 m
- Pressure Port/Fitting : 1/4-18 NPT
Dimensions
- Dimensions : 22.25 x 22.25 x 53.34 MM [.875 x .875 x 2.1 INCH ]
Electrical Characteristics
- Pressure Transducer Supply Voltage (V) : 5 ± 0.25
Operation/Application
- Output/Span : .5 - 4.5 V
- Pressure (PSI) : 100
- Pressure Accuracy : ±0.25% FSO
- Pressure Range : 0 - 7 bar
- Proof Pressure Range : 2X Rated
Other
- Sensor Options : Adhesive Label, No Snubber
Product Type Features
- Pressure Transducer Sensor Type : Low Cost Pressure Transducer
- Pressure Type : Gauge
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
- Pressure (BAR) : 7