TE Connectivity Pressure Transducers 20011564-00

Description
Body Features Port Material : Titanium Configuration Features Electrical Connection : No Connector Dimensions Hex Width Across Flats : 10 MM  [.393 INCH ] Product Diameter : 10 MM  [.393 INCH ] Product Height : 14 MM  [.55 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 2.5 mV/V Pressure (PSI) : 7 Pressure Accuracy : Down to ± .25% FSO Proof Pressure Range : 8X FS Other Port Fitting : M5x0.8 Male Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : .5
Request a Quote Datasheet
Description
Body Features Port Material : Titanium Configuration Features Electrical Connection : No Connector Dimensions Hex Width Across Flats : 10 MM  [.393 INCH ] Product Diameter : 10 MM  [.393 INCH ] Product Height : 14 MM  [.55 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 2.5 mV/V Pressure (PSI) : 7 Pressure Accuracy : Down to ± .25% FSO Proof Pressure Range : 8X FS Other Port Fitting : M5x0.8 Male Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : .5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20011564-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20011564-00
Pressure Transducers 20011564-00
Body Features Port Material : Titanium Configuration Features Electrical Connection : No Connector Dimensions Hex Width Across Flats : 10 MM  [.393 INCH ] Product Diameter : 10 MM  [.393 INCH ] Product Height : 14 MM  [.55 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 2.5 mV/V Pressure (PSI) : 7 Pressure Accuracy : Down to ± .25% FSO Proof Pressure Range : 8X FS Other Port Fitting : M5x0.8 Male Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : .5

Body Features


  • Port Material : Titanium

Configuration Features


  • Electrical Connection : No Connector

Dimensions


  • Hex Width Across Flats : 10 MM  [.393 INCH ]
  • Product Diameter : 10 MM  [.393 INCH ]
  • Product Height : 14 MM  [.55 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10

Operation/Application


  • Output Signal Details : 2.5 mV/V
  • Pressure (PSI) : 7
  • Pressure Accuracy : Down to ± .25% FSO
  • Proof Pressure Range : 8X FS

Other


  • Port Fitting : M5x0.8 Male
  • Sensor Options : IP67 Protection

Product Type Features


  • Pressure Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Sealed

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
  • Pressure (BAR) : .5
Buy Now Datasheet
Pressure Sensors, Transducers - Industrial - 223-20011564-00-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-20011564-00-ND
Pressure Sensors, Transducers - Industrial 223-20011564-00-ND
XP5-M-0.5BS-/P7

XP5-M-0.5BS-/P7

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 20011564-00 223-20011564-00-ND
Product Name Pressure Transducers Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor or Transducer
Measurement Type Sealed Gauge; Sealed
Working Pressure Range 7 psi (4.93 m H2O) 7 psi (4.93 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10206239-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Media Isolated Pressure Sensors - 1007131-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 14.5 psi (10.2 m H2O)
View Details
Pressure Transducers - 10216545-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1000 psi (704 m H2O)
View Details
Board Mount Pressure Sensors - 1010452-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details