TE Connectivity Pressure Transducers 20010085-95

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Packard A Pressure Port/Fitting : G1/4 JIS B2351 WITH NBR O RING Dimensions Dimensions : 22.25 x 22.25 x 58.42 MM  [.875 x .875 x 2.3 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 5 ± 0.25 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 250 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 17 bar Proof Pressure Range : 2X Rated Other Sensor Options : No Snubber, Adhesive Label Product Type Features Pressure Transducer Sensor Type : Low Cost Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 17
Request a Quote
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Packard A Pressure Port/Fitting : G1/4 JIS B2351 WITH NBR O RING Dimensions Dimensions : 22.25 x 22.25 x 58.42 MM  [.875 x .875 x 2.3 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 5 ± 0.25 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 250 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 17 bar Proof Pressure Range : 2X Rated Other Sensor Options : No Snubber, Adhesive Label Product Type Features Pressure Transducer Sensor Type : Low Cost Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 17
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20010085-95 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20010085-95
Pressure Transducers 20010085-95
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Packard A Pressure Port/Fitting : G1/4 JIS B2351 WITH NBR O RING Dimensions Dimensions : 22.25 x 22.25 x 58.42 MM  [.875 x .875 x 2.3 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 5 ± 0.25 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 250 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 17 bar Proof Pressure Range : 2X Rated Other Sensor Options : No Snubber, Adhesive Label Product Type Features Pressure Transducer Sensor Type : Low Cost Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 17

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : Packard A
  • Pressure Port/Fitting : G1/4 JIS B2351 WITH NBR O RING

Dimensions


  • Dimensions : 22.25 x 22.25 x 58.42 MM  [.875 x .875 x 2.3 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 5 ± 0.25

Operation/Application


  • Output/Span : .5 - 4.5 V
  • Pressure (PSI) : 250
  • Pressure Accuracy : ±0.25% FSO
  • Pressure Range : 0 - 17 bar
  • Proof Pressure Range : 2X Rated

Other


  • Sensor Options : No Snubber, Adhesive Label

Product Type Features


  • Pressure Transducer Sensor Type : Low Cost Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 17
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20010085-95
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1006940-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0360 psi (0.0253 m H2O)
View Details
Pressure Transducers - 11016402-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 2500 psi (1759 m H2O)
View Details
Pressure Transducers - 10213297-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Transducers - 10201527-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details