TE Connectivity Pressure Transducers 20010085-89

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Form C with Mating Connector Pressure Port/Fitting : G1/4 JIS B2351 WITH NBR O RING Dimensions Dimensions : 22.25 x 22.25 x 45.73 MM  [.875 x .875 x 1.9 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 12 - 30 Operation/Applicatio n Output/Span : 0 - 10 V Pressure (PSI) : 5800 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 400 bar Proof Pressure Range : 2X Rated Other Sensor Options : Adhesive Label, Snubber Product Type Features Pressure Transducer Sensor Type : Low Cost Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 400
Request a Quote
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Form C with Mating Connector Pressure Port/Fitting : G1/4 JIS B2351 WITH NBR O RING Dimensions Dimensions : 22.25 x 22.25 x 45.73 MM  [.875 x .875 x 1.9 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 12 - 30 Operation/Applicatio n Output/Span : 0 - 10 V Pressure (PSI) : 5800 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 400 bar Proof Pressure Range : 2X Rated Other Sensor Options : Adhesive Label, Snubber Product Type Features Pressure Transducer Sensor Type : Low Cost Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 400
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20010085-89 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20010085-89
Pressure Transducers 20010085-89
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Form C with Mating Connector Pressure Port/Fitting : G1/4 JIS B2351 WITH NBR O RING Dimensions Dimensions : 22.25 x 22.25 x 45.73 MM  [.875 x .875 x 1.9 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 12 - 30 Operation/Applicatio n Output/Span : 0 - 10 V Pressure (PSI) : 5800 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 400 bar Proof Pressure Range : 2X Rated Other Sensor Options : Adhesive Label, Snubber Product Type Features Pressure Transducer Sensor Type : Low Cost Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 400

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : Form C with Mating Connector
  • Pressure Port/Fitting : G1/4 JIS B2351 WITH NBR O RING

Dimensions


  • Dimensions : 22.25 x 22.25 x 45.73 MM  [.875 x .875 x 1.9 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 12 - 30

Operation/Application


  • Output/Span : 0 - 10 V
  • Pressure (PSI) : 5800
  • Pressure Accuracy : ±0.25% FSO
  • Pressure Range : 0 - 400 bar
  • Proof Pressure Range : 2X Rated

Other


  • Sensor Options : Adhesive Label, Snubber

Product Type Features


  • Pressure Transducer Sensor Type : Low Cost Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 400
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20010085-89
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10219497-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Board Mount Pressure Sensors - 1010341-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0030 psi (0.0021 m H2O)
View Details
Pressure Transducers - 10219183-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Media Isolated Pressure Sensors - 1014396-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 14.5 psi (10.2 m H2O)
View Details