TE Connectivity Pressure Transducers 20010085-77

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Form C with Mating Connector Dimensions Hex Width Across Flats : 22.22 MM  [.875 INCH ] Product Diameter : 22 MM  [.87 INCH ] Product Height : 64.77 MM  [2.55 INCH ] Electrical Characteristics Supply Voltage Range (V) : 9 - 30 Industry Standards Compatible With Agency/Standards Products : CE Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 135 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Other Port Fitting : 1/4 18 NPT Sensor Options : IP65 Protection Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Compound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 9
Request a Quote Datasheet
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Form C with Mating Connector Dimensions Hex Width Across Flats : 22.22 MM  [.875 INCH ] Product Diameter : 22 MM  [.87 INCH ] Product Height : 64.77 MM  [2.55 INCH ] Electrical Characteristics Supply Voltage Range (V) : 9 - 30 Industry Standards Compatible With Agency/Standards Products : CE Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 135 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Other Port Fitting : 1/4 18 NPT Sensor Options : IP65 Protection Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Compound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20010085-77 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20010085-77
Pressure Transducers 20010085-77
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Form C with Mating Connector Dimensions Hex Width Across Flats : 22.22 MM  [.875 INCH ] Product Diameter : 22 MM  [.87 INCH ] Product Height : 64.77 MM  [2.55 INCH ] Electrical Characteristics Supply Voltage Range (V) : 9 - 30 Industry Standards Compatible With Agency/Standards Products : CE Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 135 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Other Port Fitting : 1/4 18 NPT Sensor Options : IP65 Protection Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Compound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 9

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : Form C with Mating Connector

Dimensions


  • Hex Width Across Flats : 22.22 MM  [.875 INCH ]
  • Product Diameter : 22 MM  [.87 INCH ]
  • Product Height : 64.77 MM  [2.55 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 9 - 30

Industry Standards


  • Compatible With Agency/Standards Products : CE

Operation/Application


  • Output Signal Details : 4 - 20 mA
  • Pressure (PSI) : 135
  • Pressure Accuracy : ±0.25% FSO
  • Proof Pressure Range : 2X

Other


  • Port Fitting : 1/4 18 NPT
  • Sensor Options : IP65 Protection

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Compound

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 9
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20010085-77
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10204275-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Board Mount Pressure Sensors - 1010342-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details
Pressure Transducers - 10218166-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 11020955-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 2500 psi (1759 m H2O)
View Details