TE Connectivity Pressure Transducers 20010085-71

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 1 m Pressure Port/Fitting : G1/4 JIS B2351 WITH NBR O RING Dimensions Dimensions : 22.25 x 22.25 x 53.34 MM  [.875 x .875 x 2.1 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 2.7 - 5 Operation/Applicatio n Output/Span : 24-bitADCI2C Pressure (PSI) : 3625 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 250 bar Proof Pressure Range : 2X Rated Other Sensor Options : No Snubber, Adhesive Label Product Type Features Pressure Transducer Sensor Type : Low Cost Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Pressure (BAR) : 250
Request a Quote
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 1 m Pressure Port/Fitting : G1/4 JIS B2351 WITH NBR O RING Dimensions Dimensions : 22.25 x 22.25 x 53.34 MM  [.875 x .875 x 2.1 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 2.7 - 5 Operation/Applicatio n Output/Span : 24-bitADCI2C Pressure (PSI) : 3625 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 250 bar Proof Pressure Range : 2X Rated Other Sensor Options : No Snubber, Adhesive Label Product Type Features Pressure Transducer Sensor Type : Low Cost Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Pressure (BAR) : 250
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20010085-71 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20010085-71
Pressure Transducers 20010085-71
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 1 m Pressure Port/Fitting : G1/4 JIS B2351 WITH NBR O RING Dimensions Dimensions : 22.25 x 22.25 x 53.34 MM  [.875 x .875 x 2.1 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 2.7 - 5 Operation/Applicatio n Output/Span : 24-bitADCI2C Pressure (PSI) : 3625 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 250 bar Proof Pressure Range : 2X Rated Other Sensor Options : No Snubber, Adhesive Label Product Type Features Pressure Transducer Sensor Type : Low Cost Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Pressure (BAR) : 250

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : Cable 1 m
  • Pressure Port/Fitting : G1/4 JIS B2351 WITH NBR O RING

Dimensions


  • Dimensions : 22.25 x 22.25 x 53.34 MM  [.875 x .875 x 2.1 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 2.7 - 5

Operation/Application


  • Output/Span : 24-bitADCI2C
  • Pressure (PSI) : 3625
  • Pressure Accuracy : ±0.25% FSO
  • Pressure Range : 0 - 250 bar
  • Proof Pressure Range : 2X Rated

Other


  • Sensor Options : No Snubber, Adhesive Label

Product Type Features


  • Pressure Transducer Sensor Type : Low Cost Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
  • Pressure (BAR) : 250
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20010085-71
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10218084-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 200 psi (141 m H2O)
View Details
Board Mount Pressure Sensors - 1010388-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Transducers - 10212862-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Pressure Transducers - 10205204-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 3000 psi (2111 m H2O)
View Details